SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 15ns 48-CABGA (9x9)
IC SRAM 4MBIT PARALLEL 48CABGA
IC SRAM 4MBIT PARALLEL 48CABGA
SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 48-CABGA (9x9)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V416L15BE8-ND | 71V416L15BE8 | 71V416L15BE8 | 71V416L15BE8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | 48-TFBGA | BGA | BGA; 48-TFBGA |