Integrated Device Technology Integrated Circuits (ICs) - Memory - Memory 71V632S6PFG

Description
Win Source Part Number: 1377589-71V632S6PFG Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 39 pct. Mfr: IDT, Integrated Device Technology Inc Package: Tray Product Status: Obsolete Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Base Product Number: 71V632 Technology: SRAM - Synchronous, SDR Mounting Type: Surface Mount HTSUS: 8542.32.0041 ECCN: 3A991B2A Voltage - Supply: 3.135V ~ 3.63V Memory Type: Volatile Memory Format: SRAM Memory Size: 2Mbit Memory Organization: 64K x 32 Memory Interface: Parallel Clock Frequency: 83 MHz Access Time: 6 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1377589-71V632S6PFG Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 39 pct. Mfr: IDT, Integrated Device Technology Inc Package: Tray Product Status: Obsolete Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Base Product Number: 71V632 Technology: SRAM - Synchronous, SDR Mounting Type: Surface Mount HTSUS: 8542.32.0041 ECCN: 3A991B2A Voltage - Supply: 3.135V ~ 3.63V Memory Type: Volatile Memory Format: SRAM Memory Size: 2Mbit Memory Organization: 64K x 32 Memory Interface: Parallel Clock Frequency: 83 MHz Access Time: 6 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1377589-71V632S6PFG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1377589-71V632S6PFG
Integrated Circuits (ICs) - Memory - Memory 1377589-71V632S6PFG
Win Source Part Number: 1377589-71V632S6PFG Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 39 pct. Mfr: IDT, Integrated Device Technology Inc Package: Tray Product Status: Obsolete Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Base Product Number: 71V632 Technology: SRAM - Synchronous, SDR Mounting Type: Surface Mount HTSUS: 8542.32.0041 ECCN: 3A991B2A Voltage - Supply: 3.135V ~ 3.63V Memory Type: Volatile Memory Format: SRAM Memory Size: 2Mbit Memory Organization: 64K x 32 Memory Interface: Parallel Clock Frequency: 83 MHz Access Time: 6 ns

Win Source Part Number: 1377589-71V632S6PFG
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 39 pct.
Mfr: IDT, Integrated Device Technology Inc
Package: Tray
Product Status: Obsolete
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Base Product Number: 71V632
Technology: SRAM - Synchronous, SDR
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
ECCN: 3A991B2A
Voltage - Supply: 3.135V ~ 3.63V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 2Mbit
Memory Organization: 64K x 32
Memory Interface: Parallel
Clock Frequency: 83 MHz
Access Time: 6 ns

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 71V632S6PFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
71V632S6PFG
Integrated Circuits (ICs) - Memory 71V632S6PFG
IC SRAM 2MBIT PARALLEL 100TQFP

IC SRAM 2MBIT PARALLEL 100TQFP

Supplier's Site
Memory - 71V632S6PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 83 MHz 6 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 83 MHz 6 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1377589-71V632S6PFG 71V632S6PFG 71V632S6PFG
Product Name Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 6 ns 6 ns 6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135V ~ 3.63V 3.135V ~ 3.63V 3.135V ~ 3.63V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers