Renesas Electronics Corporation Memory IC and Storage Component 71V632S5PFG8

Description
IC SRAM 2MBIT PARALLEL 100TQFP Product overview: 71V632S5PFG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V632S5PFG8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 2MBIT PARALLEL 100TQFP Product overview: 71V632S5PFG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V632S5PFG8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-71V632S5PFG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V632S5PFG8
Memory IC and Storage Component 774-71V632S5PFG8
IC SRAM 2MBIT PARALLEL 100TQFP Product overview: 71V632S5PFG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V632S5PFG8 can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 100TQFP Product overview: 71V632S5PFG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V632S5PFG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1381046-71V632S5PFG8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381046-71V632S5PFG8
Integrated Circuits (ICs) - Memory - Memory 1381046-71V632S5PFG8
Win Source Part Number: 1381046-71V632S5PFG8 Category: Integrated Circuits (ICs)>Memory>Memory Package: Tape & Reel (TR) Standard Package: 1,000 pcs Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 2Mbit Access Time: 5 ns Voltage - Supply: 3.135V ~ 3.63V Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Base Product Number: 71V632 Memory Organization: 64K x 32 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381046-71V632S5PFG8
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000 pcs
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 2Mbit
Access Time: 5 ns
Voltage - Supply: 3.135V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America
Base Product Number: 71V632
Memory Organization: 64K x 32
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 100TQFP

IC SRAM 2MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V632S5PFG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V632S5PFG8
Integrated Circuits (ICs) - Memory - Memory 71V632S5PFG8
IC SRAM 2MBIT PARALLEL 100TQFP

IC SRAM 2MBIT PARALLEL 100TQFP

Supplier's Site
Memory - 71V632S5PFG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 100 MHz 5 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 100 MHz 5 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-71V632S5PFG8 1381046-71V632S5PFG8 71V632S5PFG8 71V632S5PFG8 71V632S5PFG8
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; Tape & Reel (TR) QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4099-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L25Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers