SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 117MHz 7.5ns 119-PBGA (14x22)
IC SRAM 4.5MBIT PARALLEL 119PBGA
IC SRAM 4.5MBIT PAR 119PBGA
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 117 MHz 7.5 ns 119-PBGA (14x22)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V3577S75BGGI8-ND | 71V3577S75BGGI8 | 71V3577S75BGGI8 | 71V3577S75BGGI8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4500 kbits | 4500 kbits | 128 kbits | 4500 kbits |