SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 150MHz 3.8ns 165-CABGA (13x15)
IC SRAM 9MBIT PAR 165CABGA
IC SRAM 9MBIT PARALLEL 165CABGA
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 150 MHz 3.8 ns 165-CABGA (13x15)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V65603S150BQI8-ND | 71V65603S150BQI8 | 71V65603S150BQI8 | 71V65603S150BQI8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | 165-TBGA | BGA | BGA; 165-TBGA |