The 71V546S133PFG8 is a 3.3V synchronous SRAM memory device from Quarktwin Technology Ltd., featuring a configuration of 128K x 36 bits. It operates at a high speed of 133 MHz, providing a clock-to-data access time of 4.2 ns. This memory incorporates Zero Bus Turnaround (ZBT,Ñ¢) technology, which eliminates dead cycles between read and write operations, enhancing overall system performance. The device includes pipelined outputs and a burst counter, allowing for efficient data handling with a four-word burst capability in either linear or interleaved order. It is designed with a single read/write control pin and individual byte write controls for flexibility in data management. The 71V546S133PFG8 is packaged in a 100-pin TQFP format, suitable for high-density applications, and is available in both commercial and industrial temperature ranges. This product is ideal for applications requiring high-speed data access and efficient memory management.
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (128K x 36) Parallel 133MHz 4.2ns 100-TQFP (14x14)
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 100-TQFP (14x14)
IC SRAM 4.5MBIT PARALLEL 100TQFP
IC SRAM 4.5MBIT PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V546S133PFG8-ND | 71V546S133PFG8 | 71V546S133PFG8 | 71V546S133PFG8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | QFP; TQFP |