Renesas Electronics Corporation Memory 71V65603S100BQGI

Description
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 100MHz 5ns 165-CABGA (13x15)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 100MHz 5ns 165-CABGA (13x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V65603S100BQGI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 100MHz 5ns 165-CABGA (13x15)

SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 100MHz 5ns 165-CABGA (13x15)

Buy Now
Memory IC and Storage Component - 774-71V65603S100BQGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V65603S100BQGI
Memory IC and Storage Component 774-71V65603S100BQGI
IC SRAM 9MBIT PAR 165CABGA Product overview: 71V65603S100BQGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V65603S100BQGI can be used for catalog matching and distributor lookup.

IC SRAM 9MBIT PAR 165CABGA Product overview: 71V65603S100BQGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V65603S100BQGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V65603S100BQGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V65603S100BQGI
Integrated Circuits (ICs) - Memory - Memory 71V65603S100BQGI
IC SRAM 9MBIT PAR 165CABGA

IC SRAM 9MBIT PAR 165CABGA

Supplier's Site
IC SRAM 9MBIT PARALLEL 165CABGA

IC SRAM 9MBIT PARALLEL 165CABGA

Supplier's Site Datasheet
Memory - 71V65603S100BQGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 100 MHz 5 ns 165-CABGA (13x15)

SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 100 MHz 5 ns 165-CABGA (13x15)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V65603S100BQGI-ND 774-71V65603S100BQGI 71V65603S100BQGI 71V65603S100BQGI 71V65603S100BQGI
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 9000 kbits 256 kbits 9000 kbits 9000 kbits
Package Type 165-TBGA BGA; Tray BGA; 165-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 559861-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details