Integrated Device Technology 3.3V 256K x 36 Synchronous 3.3V I/O Flowthrough SRAM 71V67703S80BQ

Description
The 71V67703 3.3V CMOS SRAM is organized as 256K x 36. The 71V67703 SRAM contains write, data, address and control registers. There are no registers in the data output path (flow-through architecture). The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Request a Quote Datasheet
Description
The 71V67703 3.3V CMOS SRAM is organized as 256K x 36. The 71V67703 SRAM contains write, data, address and control registers. There are no registers in the data output path (flow-through architecture). The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 36 Synchronous 3.3V I/O Flowthrough SRAM - 71V67703S80BQ - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 36 Synchronous 3.3V I/O Flowthrough SRAM
71V67703S80BQ
3.3V 256K x 36 Synchronous 3.3V I/O Flowthrough SRAM 71V67703S80BQ
The 71V67703 3.3V CMOS SRAM is organized as 256K x 36. The 71V67703 SRAM contains write, data, address and control registers. There are no registers in the data output path (flow-through architecture). The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

The 71V67703 3.3V CMOS SRAM is organized as 256K x 36. The 71V67703 SRAM contains write, data, address and control registers. There are no registers in the data output path (flow-through architecture). The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet
 - 71V67703S80BQ - Rochester Electronics
Newburyport, MA, United States
256K X 36, 3.3V Synchronous SRAM 3.3V I/O, Burst Counter Flow-Through Output, Single Cycle Deselect

256K X 36, 3.3V Synchronous SRAM 3.3V I/O, Burst Counter Flow-Through Output, Single Cycle Deselect

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V67703S80BQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V67703S80BQ
Integrated Circuits (ICs) - Memory - Memory 71V67703S80BQ
IC SRAM 9MBIT PAR 165CABGA

IC SRAM 9MBIT PAR 165CABGA

Supplier's Site
Memory - 71V67703S80BQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 100 MHz 8 ns 165-CABGA (13x15)

SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 100 MHz 8 ns 165-CABGA (13x15)

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V67703S80BQ 71V67703S80BQ 71V67703S80BQ 71V67703S80BQ
Product Name 3.3V 256K x 36 Synchronous 3.3V I/O Flowthrough SRAM Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512 kbits 9000 kbits 9000 kbits
Number of Words 256 k
Address Bus Width 36 bits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - MM54C200D/883 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Package Type 16-CDIP
View Details
2 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 448-CY14B101LA-BA45XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
6 suppliers