Win Source Part Number: 989003-71V65603S150P
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 72
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR (ZBT)
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 3.8 ns
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 150 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: IDT71V65603S150PFGI-
Base Product Number: 71V65603
IC SRAM 9MBIT PARALLEL 100TQFP Product overview: 71V65603S150PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V65603S150PFGI
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 150MHz 3.8ns 100-TQFP (14x14)
IC SRAM 9MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 150 MHz 3.8 ns 100-TQFP (14x14)
IC SRAM 9MBIT PARALLEL 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 989003-71V65603S150PFGI | 774-71V65603S150PFGI | 71V65603S150PFGI-ND | 71V65603S150PFGI | 71V65603S150PFGI | 71V65603S150PFGI |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3.8 ns | 3.8 ns | 3.8 ns | 3.8 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 3.135V ~ 3.465V | 3.135V ~ 3.465V | 3.135V ~ 3.465V | 3.135V ~ 3.465V | Surface Mount |