IC SRAM 2MBIT PARALLEL 100TQFP Product overview: 71V632S5PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V632S5PFGI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377588-71V632S5PFGI
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Obsolete
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Base Product Number: 71V632
Technology: SRAM - Synchronous, SDR
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 3.135V ~ 3.63V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 2Mbit
Memory Organization: 64K x 32
Memory Interface: Parallel
Clock Frequency: 100 MHz
Access Time: 5 ns
SRAM - Synchronous, SDR Memory IC 2Mb (64K x 32) Parallel 100MHz 5ns 100-TQFP (14x14)
SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 100 MHz 5 ns 100-TQFP (14x14)
IC SRAM 2MBIT PARALLEL 100TQFP
IC SRAM 2MBIT PARALLEL 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71V632S5PFGI | 1377588-71V632S5PFGI | 71V632S5PFGI-ND | 71V632S5PFGI | 71V632S5PFGI | 71V632S5PFGI |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | QFP; Tray | TQFP; 100-LQFP | QFP; 100-LQFP |