Renesas Electronics Corporation Memory 71V65603S100BQGI8

Description
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 100MHz 5ns 165-CABGA (13x15)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 100MHz 5ns 165-CABGA (13x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V65603S100BQGI8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 100MHz 5ns 165-CABGA (13x15)

SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 100MHz 5ns 165-CABGA (13x15)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - 1381051-71V65603S100BQGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381051-71V65603S100BQGI8
Integrated Circuits (ICs) - Memory - Memory 1381051-71V65603S100BQGI8
Win Source Part Number: 1381051-71V65603S100 BQGI8 Category: Integrated Circuits (ICs)>Memory>Memory Package: Tape & Reel (TR) Standard Package: 2,000 pcs Technology: SRAM - Synchronous, SDR (ZBT) Memory Type: Volatile Memory Size: 9Mbit Access Time: 5 ns Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 165-TBGA Supplier Device Package: 165-CABGA (13x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Base Product Number: 71V65603 Memory Organization: 256K x 36 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381051-71V65603S100BQGI8
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tape & Reel (TR)
Standard Package: 2,000 pcs
Technology: SRAM - Synchronous, SDR (ZBT)
Memory Type: Volatile
Memory Size: 9Mbit
Access Time: 5 ns
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 165-TBGA
Supplier Device Package: 165-CABGA (13x15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America
Base Product Number: 71V65603
Memory Organization: 256K x 36
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Memory IC and Storage Component - 774-71V65603S100BQGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V65603S100BQGI8
Memory IC and Storage Component 774-71V65603S100BQGI8
IC SRAM 9MBIT PAR 165CABGA Product overview: 71V65603S100BQGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V65603S100BQGI 8 can be used for catalog matching and distributor lookup.

IC SRAM 9MBIT PAR 165CABGA Product overview: 71V65603S100BQGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V65603S100BQGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 9MBIT PARALLEL 165CABGA

IC SRAM 9MBIT PARALLEL 165CABGA

Supplier's Site Datasheet
Memory - 71V65603S100BQGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 100 MHz 5 ns 165-CABGA (13x15)

SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 100 MHz 5 ns 165-CABGA (13x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V65603S100BQGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V65603S100BQGI8
Integrated Circuits (ICs) - Memory - Memory 71V65603S100BQGI8
IC SRAM 9MBIT PAR 165CABGA

IC SRAM 9MBIT PAR 165CABGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V65603S100BQGI8-ND 1381051-71V65603S100BQGI8 774-71V65603S100BQGI8 71V65603S100BQGI8 71V65603S100BQGI8 71V65603S100BQGI8
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 9000 kbits 9000 kbits 9000 kbits 9000 kbits
Package Type 165-TBGA BGA; Tape & Reel (TR) BGA; 165-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Memory - 10324-06850 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details