Integrated Device Technology 3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O 71V3577S85BGI

Description
The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Request a Quote Datasheet
Description
The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O - 71V3577S85BGI - Integrated Device Technology
San Jose, CA, USA
3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O
71V3577S85BGI
3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O 71V3577S85BGI
The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet
 - 71V3577S85BGI - Rochester Electronics
Newburyport, MA, United States
128K X 36 3.3V Synchronous SRAM 3.3V I/O, Flow-Through Output Burst Counter, Single Cycle Deselect

128K X 36 3.3V Synchronous SRAM 3.3V I/O, Flow-Through Output Burst Counter, Single Cycle Deselect

Supplier's Site Datasheet
Memory - 71V3577S85BGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 87 MHz 8.5 ns 119-PBGA (14x22)

SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 87 MHz 8.5 ns 119-PBGA (14x22)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V3577S85BGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V3577S85BGI
Integrated Circuits (ICs) - Memory - Memory 71V3577S85BGI
IC SRAM 4.5MBIT PARALLEL 119PBGA

IC SRAM 4.5MBIT PARALLEL 119PBGA

Supplier's Site

Technical Specifications

  Integrated Device Technology Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V3577S85BGI 71V3577S85BGI 71V3577S85BGI 71V3577S85BGI
Product Name 3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4608 kbits 4500 kbits 4500 kbits
Number of Words 128 k
Address Bus Width 36 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers