SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: 71V416L12PHG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V416L12PHG can be used for catalog matching and distributor lookup.
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2459-5-ND | 774-71V416L12PHG | 71V416L12PHG | 71V416L12PHG | 71V416L12PHG | 71V416L12PHG |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | TSOP; Tube | 44-TSOP (0.400\", 10.16mm Width) | 44-TSOP (0.400", 10.16mm Width) |