SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 150MHz 3.8ns 119-PBGA (14x22)
IC SRAM 9MBIT PARALLEL 119PBGA
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 150 MHz 3.8 ns 119-PBGA (14x22)
IC SRAM 9MBIT PAR 150MHZ 119PBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V65603S150BGG-ND | 71V65603S150BGG | 71V65603S150BGG | 71V65603S150BGG |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |