SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 87MHz 8.5ns 100-TQFP (14x14)
IC SRAM 4.5MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 87 MHz 8.5 ns 100-TQFP (14x14)
IC SRAM 4.5MBIT PARALLEL 100TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V3577S85PFG8-ND | 71V3577S85PFG8 | 71V3577S85PFG8 | 71V3577S85PFG8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP |