Renesas Electronics Corporation Memory 71V67603S150BGI

Description
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 150MHz 3.8ns 119-PBGA (14x22)
Request a Quote
Description
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 150MHz 3.8ns 119-PBGA (14x22)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 71V67603S150BGI is a 3.3V synchronous SRAM with a memory configuration of 256K x 36 bits. It operates at a clock speed of 150 MHz, providing a clock access time of 3.8 ns. This memory device features pipelined outputs and supports burst mode operation, allowing for efficient data transfer by providing four cycles of data for a single address input. The SRAM includes write, data, address, and control registers, enabling self-timed write cycles. It is packaged in a 119-ball grid array (BGA) format, adhering to JEDEC standards, and is suitable for both commercial and industrial temperature ranges. The device also includes power management features, such as a power-down mode controlled by the ZZ input, making it suitable for applications requiring low power consumption.

Datasheet Summary
Powered by GS/AI

The 71V67603S150BGI is a 3.3V synchronous SRAM with a memory configuration of 256K x 36 bits. It operates at a clock speed of 150 MHz, providing a clock access time of 3.8 ns. This memory device features pipelined outputs and supports burst mode operation, allowing for efficient data transfer by providing four cycles of data for a single address input. The SRAM includes write, data, address, and control registers, enabling self-timed write cycles. It is packaged in a 119-ball grid array (BGA) format, adhering to JEDEC standards, and is suitable for both commercial and industrial temperature ranges. The device also includes power management features, such as a power-down mode controlled by the ZZ input, making it suitable for applications requiring low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V67603S150BGI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 150MHz 3.8ns 119-PBGA (14x22)

SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 150MHz 3.8ns 119-PBGA (14x22)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V67603S150BGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V67603S150BGI
Integrated Circuits (ICs) - Memory - Memory 71V67603S150BGI
IC SRAM 9MBIT PAR 150MHZ 119PBGA

IC SRAM 9MBIT PAR 150MHZ 119PBGA

Supplier's Site
IC SRAM 9MBIT PARALLEL 119PBGA

IC SRAM 9MBIT PARALLEL 119PBGA

Supplier's Site Datasheet
Memory - 71V67603S150BGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 150 MHz 3.8 ns 119-PBGA (14x22)

SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 150 MHz 3.8 ns 119-PBGA (14x22)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V67603S150BGI-ND 71V67603S150BGI 71V67603S150BGI 71V67603S150BGI
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 9000 kbits 256 kbits 9000 kbits 9000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V124SA10YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
 - CY14B101LA-BA45XIT - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Package Type BGA; PG-TFBGA-48
View Details
6 suppliers
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details