Integrated Device Technology 3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O 71V3577S80PFG

Description
The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Description
The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71V3577S80PFG is a high-speed synchronous SRAM organized as 128K x 36 bits, designed for applications requiring fast data access. It supports access times of 6.5 ns at a clock frequency of up to 133 MHz in the TQFP package, with slower options available for commercial and industrial temperature ranges. The memory features a flow-through architecture with no registers in the data output path, allowing for efficient data handling. This SRAM includes a burst mode capability, enabling the device to provide four cycles of data for a single address, enhancing performance for burst data applications. It also features a self-timed write cycle with global write control and individual byte write enables, allowing for flexible data management. The device operates on a 3.3V core power supply and has a 3.3V I/O interface, making it suitable for modern low-voltage applications. The IDT71V3577S80PFG is available in multiple package options, including a 100-pin TQFP, a 119-ball BGA, and a 165 fine pitch BGA, accommodating various design requirements. Additionally, it offers an optional JTAG interface for boundary scan testing, which can be beneficial for debugging and system integration.

Datasheet Summary
Powered by GS/AI

The IDT71V3577S80PFG is a high-speed synchronous SRAM organized as 128K x 36 bits, designed for applications requiring fast data access. It supports access times of 6.5 ns at a clock frequency of up to 133 MHz in the TQFP package, with slower options available for commercial and industrial temperature ranges. The memory features a flow-through architecture with no registers in the data output path, allowing for efficient data handling. This SRAM includes a burst mode capability, enabling the device to provide four cycles of data for a single address, enhancing performance for burst data applications. It also features a self-timed write cycle with global write control and individual byte write enables, allowing for flexible data management. The device operates on a 3.3V core power supply and has a 3.3V I/O interface, making it suitable for modern low-voltage applications. The IDT71V3577S80PFG is available in multiple package options, including a 100-pin TQFP, a 119-ball BGA, and a 165 fine pitch BGA, accommodating various design requirements. Additionally, it offers an optional JTAG interface for boundary scan testing, which can be beneficial for debugging and system integration.

Suppliers

Company
Product
Description
Supplier Links
3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O - 71V3577S80PFG - Integrated Device Technology
San Jose, CA, USA
3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O
71V3577S80PFG
3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O 71V3577S80PFG
The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet
Memory - 71V3577S80PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 100 MHz 8 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 100 MHz 8 ns 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 71V3577S80PFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
71V3577S80PFG
Integrated Circuits (ICs) - Memory 71V3577S80PFG
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71V3577S80PFG 71V3577S80PFG 71V3577S80PFG
Product Name 3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4608 kbits 4500 kbits 4500 kbits
Number of Words 128 k
Address Bus Width 36 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 6116SA15SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details
Memory - 448-CY14B101Q2A-SXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
4 suppliers