Integrated Device Technology 3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V416S15YGI

Description
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet
Description
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout - 71V416S15YGI - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout
71V416S15YGI
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V416S15YGI
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 71V416S15YGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
71V416S15YGI
Integrated Circuits (ICs) - Memory 71V416S15YGI
IC SRAM 4MBIT PARALLEL 44SOJ

IC SRAM 4MBIT PARALLEL 44SOJ

Supplier's Site
Memory - 71V416S15YGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 44-SOJ

SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 44-SOJ

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71V416S15YGI 71V416S15YGI 71V416S15YGI
Product Name 3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 15 ns 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4096 kbits 4000 kbits 4000 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V3556SA133BGGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 524313-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers