The Sram 4Mbit (256K x 16-bit) memory device features a high-speed access time of 10ns and operates from a single 3.3V power supply. It is designed using advanced CMOS technology, ensuring low power consumption and high reliability. The device includes a chip select and output enable pin, along with upper and lower byte enable pins for flexible data handling. It is available in a 44-pin TSOP Type II package, making it suitable for space-constrained applications. The memory is LVTTL-compatible, allowing for easy integration into various digital systems. Additionally, the product is compliant with RoHS standards, ensuring it meets environmental regulations. This SRAM is ideal for applications requiring fast, reliable memory with a compact footprint.
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: 71V416S10PHG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V416S10PHG can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II
SRAM, 4MBIT, 256KX16BIT, 10NS, TSOP-44; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:3V to 3.6V; Memory Case Style:TSOP; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:0°C; RoHS Compliant: Yes
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71V416S10PHG | 800-2134-ND | 47AC2628 | 71V416S10PHG | 71V416S10PHG | 71V416S10PHG | 71V416S10PHG |
| Product Name | Memory IC and Storage Component | Memory | Sram, 4Mbit, 256Kx16Bit, 10Ns, Tsop-44; Memory Size Renesas | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Cycle Time | 10 ns | 10 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TSOP; Tray | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | TSOP | 44-TSOP (0.400", 10.16mm Width) | 44-TSOP (0.400\", 10.16mm Width) |