The 71V424L10PHGI8 is a 4 Megabit (512K x 8-bit) high-speed CMOS Static RAM from Quarktwin Technology Ltd. It operates on a single 3.3V power supply and features access times as fast as 10ns, making it suitable for applications requiring quick data retrieval. The device utilizes fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles, which simplifies integration into systems. This memory chip is packaged in a 44-pin TSOP II format, designed for efficient space utilization on PCBs. It includes an output enable pin and supports TTL-compatible bidirectional data inputs and outputs. The device is available in both commercial and industrial temperature ranges, with the industrial version rated for operation between -40°C and +85°C. Engineers looking for a reliable, high-speed memory solution with low power consumption and straightforward interfacing may find the 71V424L10PHGI8 to be a suitable choice for their projects.
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: 71V424L10PHGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V424L10PHGI8 can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 44-TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71V424L10PHGI8 | 71V424L10PHGI8-ND | 71V424L10PHGI8 | 71V424L10PHGI8 | 71V424L10PHGI8 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | ||
| Cycle Time | 10 ns | 10 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |