SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 150MHz 3.8ns 119-PBGA (14x22)
IC SRAM 9MBIT PARALLEL 119PBGA
IC SRAM 9MBIT PAR 150MHZ 119PBGA
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 150 MHz 3.8 ns 119-PBGA (14x22)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V67603S150BGI8-ND | 71V67603S150BGI8 | 71V67603S150BGI8 | 71V67603S150BGI8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | BGA; 119-BGA | BGA | BGA; 119-BGA |