SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 36-SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V424S10YGI-ND | 71V424S10YGI | 71V424S10YGI | 71V424S10YGI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | "36-BSOJ (0.400"", 10.16mm Width)" | 36-BSOJ (0.400\", 10.16mm Width) |