Shenzhen Shengyu Electronics Technology Limited Datasheets for SRAM Memory Chips
Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| ASYNC RAM | |
| CACHE SRAM, 32KX36, 4NS | |
| DDR SRAM, 1MX36, 0.45NS | |
| DUAL-PORT SRAM, 1KX8 | |
| IC SRAM 16KBIT 25NS 24SOJ | |
| IC SRAM 16KBIT PARALLEL 24DIP | |
| IC SRAM 16KBIT PARALLEL 24SOJ | |
| IC SRAM 16MBIT PAR 54TSOP II | |
| IC SRAM 16MBIT PARALLEL 119PBGA | |
| IC SRAM 16MBIT PARALLEL 48TSOP I | |
| IC SRAM 16MBIT PARALLEL 48VFBGA | |
| IC SRAM 16MBIT PARALLEL 60FBGA | |
| IC SRAM 18MBIT PAR 165FBGA | |
| IC SRAM 18MBIT PARALLEL 165FBGA | |
| IC SRAM 1MBIT PARALLEL 100TQFP | |
| IC SRAM 1MBIT PARALLEL 28SOJ | |
| IC SRAM 1MBIT PARALLEL 32SOJ | |
| IC SRAM 1MBIT PARALLEL 32TSOP I | |
| IC SRAM 2MBIT PARALLEL 100TQFP | |
| IC SRAM 32MBIT PARALLEL 48FBGA | |
| IC SRAM 36MBIT PAR 165FBGA | |
| IC SRAM 36MBIT PARALLEL 165FBGA | |
| IC SRAM 64MBIT PARALLEL 48FBGA | |
| IC SRAM 8KBIT PARALLEL 48DIP | |
| IC SRAM 8KBIT PARALLEL 52PLCC | |
| IC SRAM 8KBIT PARALLEL 52PQFP | |
| IC SRAM 9MBIT PAR 167MHZ 165FBGA | |
| IC SRAM 9MBIT PARALLEL 165FBGA | |
| QDR SRAM, 1MX18, 0.45NS | |
| QDR SRAM, 1MX18, 0.5NS | |
| QDR SRAM, 2MX18, 0.45NS PBGA165 | |
| QDR SRAM, 512KX36, 0.45NS PBGA16 | |
| SRAM - SYNCHRONOUS, QDR II MEMOR | |
| SRAM 16K-BIT 2K X 8 | |
| STANDARD SRAM, 128KX18 | |
| STANDARD SRAM, 128KX8, 10NS PDSO | |
| STANDARD SRAM, 128KX8 | |
| STANDARD SRAM, 1MX1, 20NS | |
| STANDARD SRAM, 1MX1, 25NS |
| << Prev | Next >> |