SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-SOJ
IC SRAM 4MBIT PARALLEL 36SOJ Product overview: 71V424S10YG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V424S10YG can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 907833-71V424S10YG
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 36-SOJ
Package: Tube
Package: 36-BSOJ (0.400", 10.16mm Width)
Mounting: Surface Mount
Family Name: 71V424
Categories: Integrated Circuits (ICs)
Case / Package: 36-SOJ
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT71V424S10YG, 800-2462-5, IDT71V424S10YG-ND
IC SRAM 4MBIT PARALLEL 36SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 36-SOJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2462-5-ND | 774-71V424S10YG | 907833-71V424S10YG | 71V424S10YG | 71V424S10YG | 71V424S10YG |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - 71V424S10YG | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | "36-BSOJ (0.400"", 10.16mm Width)" | SOJ; Tube | SOJ; 36-SOJ | 36-BSOJ (0.400\", 10.16mm Width) |