Integrated Device Technology 3.3V 64K x 32 Synchronous PipeLined Burst SRAM 71V632S7PFG

Description
The 71V632 3.3V CMOS SRAM is organized as 64K x 32. The pipelined burst architecture provides cost-effective 3-1-1-1 secondary cache performance for processors up to 117MHz. The 71V632 SRAM contains write, data, address, and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Request a Quote Datasheet
Description
The 71V632 3.3V CMOS SRAM is organized as 64K x 32. The pipelined burst architecture provides cost-effective 3-1-1-1 secondary cache performance for processors up to 117MHz. The 71V632 SRAM contains write, data, address, and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 64K x 32 Synchronous PipeLined Burst SRAM - 71V632S7PFG - Integrated Device Technology
San Jose, CA, USA
3.3V 64K x 32 Synchronous PipeLined Burst SRAM
71V632S7PFG
3.3V 64K x 32 Synchronous PipeLined Burst SRAM 71V632S7PFG
The 71V632 3.3V CMOS SRAM is organized as 64K x 32. The pipelined burst architecture provides cost-effective 3-1-1-1 secondary cache performance for processors up to 117MHz. The 71V632 SRAM contains write, data, address, and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

The 71V632 3.3V CMOS SRAM is organized as 64K x 32. The pipelined burst architecture provides cost-effective 3-1-1-1 secondary cache performance for processors up to 117MHz. The 71V632 SRAM contains write, data, address, and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet
Memory IC and Storage Component - 774-71V632S7PFG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V632S7PFG
Memory IC and Storage Component 774-71V632S7PFG
IC SRAM 2MBIT PARALLEL 100TQFP Product overview: 71V632S7PFG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V632S7PFG can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 100TQFP Product overview: 71V632S7PFG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V632S7PFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1377591-71V632S7PFG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1377591-71V632S7PFG
Integrated Circuits (ICs) - Memory - Memory 1377591-71V632S7PFG
Win Source Part Number: 1377591-71V632S7PFG Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 3A991B2A Fake Threat In the Open Market: 60 pct. Mfr: IDT, Integrated Device Technology Inc Package: Bulk Product Status: Active Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Base Product Number: 71V632 Technology: SRAM - Synchronous, SDR Mounting Type: Surface Mount HTSUS: 8542.32.0041 Voltage - Supply: 3.135V ~ 3.63V Memory Type: Volatile Memory Format: SRAM Memory Size: 2Mbit Memory Organization: 64K x 32 Memory Interface: Parallel Clock Frequency: 66 MHz Access Time: 7 ns

Win Source Part Number: 1377591-71V632S7PFG
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991B2A
Fake Threat In the Open Market: 60 pct.
Mfr: IDT, Integrated Device Technology Inc
Package: Bulk
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Base Product Number: 71V632
Technology: SRAM - Synchronous, SDR
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
Voltage - Supply: 3.135V ~ 3.63V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 2Mbit
Memory Organization: 64K x 32
Memory Interface: Parallel
Clock Frequency: 66 MHz
Access Time: 7 ns

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V632S7PFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V632S7PFG
Integrated Circuits (ICs) - Memory - Memory 71V632S7PFG
IC SRAM 2MBIT PARALLEL 100TQFP

IC SRAM 2MBIT PARALLEL 100TQFP

Supplier's Site
Memory - 71V632S7PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 66 MHz 7 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 66 MHz 7 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V632S7PFG 774-71V632S7PFG 1377591-71V632S7PFG 71V632S7PFG 71V632S7PFG
Product Name 3.3V 64K x 32 Synchronous PipeLined Burst SRAM Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2048 kbits 2000 kbits 2000 kbits
Number of Words 64 k
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - 27C256-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details