128K X 36 3.3V Synchronous SRAM 3.3V I/O, Flow-Through Output Burst Counter, Single Cycle Deselect
IC SRAM 4.5MBIT PAR 100TQFP
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 87 MHz 8.5 ns 100-TQFP (14x20)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V3577YS85PFG | 71V3577YS85PFG | 71V3577YS85PFG |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Package Type | QFP; TQFP; TQFP100 | QFP; 100-LQFP | |
| Cycle Time | 8.5 ns | ||
| Density | 4500 kbits | 4500 kbits |