SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15ns 36-SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 36-SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V424L15YG8-ND | 71V424L15YG8 | 71V424L15YG8 | 71V424L15YG8 | 71V424L15YG8 |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | "36-BSOJ (0.400"", 10.16mm Width)" | SOJ; 36-BSOJ (0.400", 10.16mm Width) | 36-BSOJ (0.400\", 10.16mm Width) |