SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 8ns 165-CABGA (13x15)
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 8 ns 165-CABGA (13x15)
IC SRAM 9MBIT PARALLEL 165CABGA
IC SRAM 9MBIT PARALLEL 165CABGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V65703S80BQGI-ND | 71V65703S80BQGI | 71V65703S80BQGI | 71V65703S80BQGI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 256 kbits |