Shenzhen Shengyu Electronics Technology Limited Datasheets for SRAM Memory Chips
Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 128K X 8 CPG, 3.3V 300MIL 32SOJ | |
| 128K X 8 STATIC RAM | |
| 256K X 16 SRAM | |
| 4-MBIT (256K WORDS 16 BIT) STAT | |
| 4-MBIT (256K WORDS 16-BIT) STAT | |
| 64K X 16 3.3V LOW POWER FAST ASY | |
| ASYNC | |
| CY7C1041GE - STANDARD SRAM, 256K | |
| CY7C1049G-10ZSXI - 4-MBIT STAT | |
| IC SRAM 12MBIT PARALLEL 119PBGA | |
| IC SRAM 16MBIT PAR 54TSOP II | |
| IC SRAM 16MBIT PARALLEL 60FBGA | |
| IC SRAM 1MBIT PARALLEL 28SOJ | |
| IC SRAM 1MBIT PARALLEL 32SOJ | |
| IC SRAM 1MBIT PARALLEL 32TSOP II | |
| IC SRAM 1MBIT PARALLEL 44SOJ | |
| IC SRAM 1MBIT PARALLEL 44TSOP II | |
| IC SRAM 1MBIT PARALLEL 48FBGA | |
| IC SRAM 1MBIT PARALLEL 48TFBGA | |
| IC SRAM 1MBIT PARALLEL 48VFBGA | |
| IC SRAM 2MBIT PARALLEL 36SOJ | |
| IC SRAM 2MBIT PARALLEL 44TQFP | |
| IC SRAM 2MBIT PARALLEL 44TSOP II | |
| IC SRAM 2MBIT PARALLEL 48FBGA | |
| IC SRAM 2MBIT PARALLEL 48VFBGA | |
| IC SRAM 3MBIT PARALLEL 119PBGA | |
| IC SRAM 4MBIT 10NS 44TSOP | |
| IC SRAM 4MBIT 15NS 36SOJ | |
| IC SRAM 4MBIT PARALLEL 32SOJ | |
| IC SRAM 4MBIT PARALLEL 36SOJ | |
| IC SRAM 4MBIT PARALLEL 44SOJ | |
| IC SRAM 4MBIT PARALLEL 44TSOP II | |
| IC SRAM 4MBIT PARALLEL 48FBGA | |
| IC SRAM 4MBIT PARALLEL 48VFBGA | |
| IC SRAM 4MBIT PARALLEL | |
| IC SRAM 512KBIT PAR 44TSOP II | |
| IC SRAM 512KBIT PARALLEL 44SOJ | |
| IC SRAM 6MBIT PARALLEL 119PBGA | |
| IC SRAM 8MBIT ASYNC 48BGA | |
| IC SRAM 8MBIT PARALLEL 36FBGA | |
| IC SRAM 8MBIT PARALLEL 44TSOP II | |
| IC SRAM 8MBIT PARALLEL 48FBGA | |
| IC SRAM 8MBIT PARALLEL 48VFBGA | |
| SRAM - ASYNCHRONOUS MEMORY IC 1M | |
| SRAM - ASYNCHRONOUS MEMORY IC 2M | |
| SRAM - ASYNCHRONOUS MEMORY IC 4M | |
| SRAM CHIP ASYNC DUAL 5V 1M BIT 1 | |
| SRAM CHIP ASYNC SINGLE 3.3V 1M B | |
| STANDARD SRAM, 128KX16, 10NS PBG | |
| STANDARD SRAM, 128KX16 | |
| STANDARD SRAM, 128KX24, 10NS PBG | |
| STANDARD SRAM, 128KX24 | |
| STANDARD SRAM, 128KX8, 10NS PBGA | |
| STANDARD SRAM, 128KX8, 10NS, CMO | |
| STANDARD SRAM, 128KX8 | |
| STANDARD SRAM, 1MX1, 25NS | |
| STANDARD SRAM, 256KX16, 10NS, CM | |
| STANDARD SRAM, 256KX16, 15NS | |
| STANDARD SRAM, 256KX16, 20NS | |
| STANDARD SRAM, 256KX16, 25NS | |
| STANDARD SRAM, 256KX16 | |
| STANDARD SRAM, 32KX16, 15NS | |
| STANDARD SRAM, 512KX8, 12NS | |
| STANDARD SRAM, 512KX8, 15NS | |
| STANDARD SRAM, 512KX8, 25NS | |
| STANDARD SRAM, 64KX16, 10NS, CMO | |
| STANDARD SRAM, 64KX16, 15NS | |
| STANDARD SRAM, 64KX16 | |
| STANDARD SRAM |
| << Prev | Next >> |