Integrated Device Technology 3.3V 512K x 18 ZBT Synchronous 3.3V I/O PipeLined SRAM 71V65803S100BGG

Description
The 71V65803 3.3V CMOS SRAM organized as 512K X 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65803 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V65803 3.3V CMOS SRAM organized as 512K X 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65803 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 512K x 18 ZBT Synchronous 3.3V I/O PipeLined SRAM - 71V65803S100BGG - Integrated Device Technology
San Jose, CA, USA
3.3V 512K x 18 ZBT Synchronous 3.3V I/O PipeLined SRAM
71V65803S100BGG
3.3V 512K x 18 ZBT Synchronous 3.3V I/O PipeLined SRAM 71V65803S100BGG
The 71V65803 3.3V CMOS SRAM organized as 512K X 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65803 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

The 71V65803 3.3V CMOS SRAM organized as 512K X 18. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65803 contains data I/O, address and control signal registers. In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V65803S100BGG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V65803S100BGG
Integrated Circuits (ICs) - Memory - Memory 71V65803S100BGG
IC SRAM 9MBIT PARALLEL 119PBGA

IC SRAM 9MBIT PARALLEL 119PBGA

Supplier's Site
Memory - 71V65803S100BGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 100 MHz 5 ns 119-PBGA (14x22)

SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 100 MHz 5 ns 119-PBGA (14x22)

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71V65803S100BGG 71V65803S100BGG 71V65803S100BGG
Product Name 3.3V 512K x 18 ZBT Synchronous 3.3V I/O PipeLined SRAM Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Data Rate 100 MHz 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512 kbits 9000 kbits 9000 kbits
Number of Words 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA45SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details