47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm @ 100kHz
Capacitor,47uF,10VDC
CAP TANT 47UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T354H476M010AT-ND | 72K9754 | T354H476M010AT |
| Product Name | Tantalum Capacitors | Capacitor,47Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF |