KEMET Electronics Corporation Tantalum Capacitors T356A225K016AT

Description
2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3612-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3612-ND
Tantalum Capacitors 399-3612-ND
2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm

2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 5381994P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5381994P
Tantalum Capacitors 5381994P
T356 radial tantalum capacitor,16V 2.2uF

T356 radial tantalum capacitor,16V 2.2uF

Supplier's Site
Tantalum Capacitors - 1700227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1700227
Tantalum Capacitors 1700227
T356 radial tantalum capacitor,16V 2.2uF

T356 radial tantalum capacitor,16V 2.2uF

Supplier's Site
Tantalum Capacitors - T356A225K016AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T356A225K016AT
Tantalum Capacitors T356A225K016AT
CAP TANT 2.2UF 10% 16V RADIAL

CAP TANT 2.2UF 10% 16V RADIAL

Supplier's Site Datasheet
Cap, 2.2Μf, 16V, 10%; Capacitance Kemet - 42AC0167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 16V, 10%; Capacitance Kemet
42AC0167
Cap, 2.2Μf, 16V, 10%; Capacitance Kemet 42AC0167
CAP, 2.2µF, 16V, 10%; Capacitance:2.2µF; Voltage Rating:16V; Product Range:UltraDip II T35X Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:5.08mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 2.2µF, 16V, 10%; Capacitance:2.2µF; Voltage Rating:16V; Product Range:UltraDip II T35X Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:5.08mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-3612-ND 5381994P 1700227 T356A225K016AT 42AC0167
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 2.2Μf, 16V, 10%; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS106K006P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details