KEMET Electronics Corporation Tantalum Capacitors T356A474M035AT

Description
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm @ 100kHz
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T356A474M035AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T356A474M035AT-ND
Tantalum Capacitors 399-T356A474M035AT-ND
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm @ 100kHz

0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 0.47Uf, 35V; Capacitance Kemet - 57K8058 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 35V; Capacitance Kemet
57K8058
Capacitor Tant, 0.47Uf, 35V; Capacitance Kemet 57K8058
CAPACITOR TANT, 0.47UF, 35V; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 35V; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - T356A474M035AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T356A474M035AT
Capacitors - Tantalum Capacitors T356A474M035AT
CAP TANT 0.47UF 20% 35V RADIAL

CAP TANT 0.47UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - T356A474M035AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T356A474M035AT
Tantalum Capacitors T356A474M035AT
CAP TANT 0.47UF 20% 35V RADIAL

CAP TANT 0.47UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T356A474M035AT-ND 57K8058 T356A474M035AT T356A474M035AT
Product Name Tantalum Capacitors Capacitor Tant, 0.47Uf, 35V; Capacitance Kemet Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 353975 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details