KEMET Electronics Corporation Tantalum Capacitors T356A225K010AT

Description
2.2µF Conformal Coated Tantalum Capacitors 10V Radial 13Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 10V Radial 13Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3611-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3611-ND
Tantalum Capacitors 399-3611-ND
2.2µF Conformal Coated Tantalum Capacitors 10V Radial 13Ohm

2.2µF Conformal Coated Tantalum Capacitors 10V Radial 13Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T356A225K010AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T356A225K010AT
Capacitors - Tantalum Capacitors T356A225K010AT
CAP TANT 2.2UF 10% 10V RADIAL

CAP TANT 2.2UF 10% 10V RADIAL

Supplier's Site
Tantalum Capacitors - T356A225K010AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T356A225K010AT
Tantalum Capacitors T356A225K010AT
CAP TANT 2.2UF 10% 10V RADIAL

CAP TANT 2.2UF 10% 10V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf, 10V, 13 Ohm, 0.1, Radial; Capacitance Kemet - 70K8902 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 10V, 13 Ohm, 0.1, Radial; Capacitance Kemet
70K8902
Tantalum Capacitor, 2.2Uf, 10V, 13 Ohm, 0.1, Radial; Capacitance Kemet 70K8902
TANTALUM CAPACITOR, 2.2UF, 10V, 13 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 10V, 13 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-3611-ND T356A225K010AT T356A225K010AT 70K8902
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 10V, 13 Ohm, 0.1, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details