CAP FILM 0.22UF 10% 1KVDC RADIAL
CAP FILM 0.22UF 10% 1KVDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R413R3220JB00K-ND | 90AC9794 | R413R3220JB00K |
| Product Name | Film Capacitors | 3200Pf 300V Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |