CAP FILM SAFETY/EMI SUPP RAD
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-R463I3470CKM1KTR-ND | 91AC2292 |
| Product Name | Film Capacitors | 0,47 U 300V Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Polypropylene |