Win Source Part Number: 1379573-R413W4100000
Category: Capacitors - Film Capacitors
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
Mfr: KEMET
Series: *
Package: Tray
Product Status: Active
HTSUS: 8532.25.0010
ECCN: EAR99
CAP FILM 1UF 20% 1KVDC RADIAL
CAP FILM SAFETY/EMI SUPP RAD
CAP FILM 1UF 20% 1KVDC RADIAL
CAP, 1µF, 20%, PP, RADIAL; Capacitance:1µF; Suppression Class:Y2; Product Range:R41 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:300V/µs; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1379573-R413W41000000M | 399-R413W41000000M-ND | R413W41000000M | R413W41000000M | 44AC2829 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 1Μf, 20%, Pp, Radial; Capacitance Kemet |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |