R41B PP Film Capacitor 0.047 µF 350 Vac
R41B PP Film Capacitor 0.047 µF 350 Vac
R41B PP Film Capacitor 0.047 µF 350 Vac
0.047µF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 10% 1.5KVDC RAD
R41B, FILM, METALLIZED POLYPROPY
SUPPRESSION CAP, 0.047UF, CLASS X1/Y2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2385179P | 399-R41BN247050T0K-ND | R41BN247050T0K | R41BN247050T0K | 25AK8374 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Suppression Cap, 0.047Uf, Class X1/y2; Dielectric Type Kemet |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |