KEMET Electronics Corporation Film Capacitors R41BI147050T0K

Description
4700pF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
4700pF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R41BI147050T0K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R41BI147050T0K-ND
Film Capacitors 399-R41BI147050T0K-ND
4700pF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - R41BI147050T0K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R41BI147050T0K
Capacitors - Film Capacitors R41BI147050T0K
CAP FILM 4700PF 10% 1.5KVDC RAD

CAP FILM 4700PF 10% 1.5KVDC RAD

Supplier's Site
Film Capacitors - R41BI147050T0K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R41BI147050T0K
Film Capacitors R41BI147050T0K
R41B, FILM, METALLIZED POLYPROPY

R41B, FILM, METALLIZED POLYPROPY

Supplier's Site Datasheet
Suppression Cap, 0.0047Uf, Class X1/y2; Dielectric Type Kemet - 25AK8363 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.0047Uf, Class X1/y2; Dielectric Type Kemet
25AK8363
Suppression Cap, 0.0047Uf, Class X1/y2; Dielectric Type Kemet 25AK8363
SUPPRESSION CAP, 0.0047UF, CLASS X1/Y2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.0047µF ; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.0047UF, CLASS X1/Y2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.0047µF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-R41BI147050T0K-ND R41BI147050T0K R41BI147050T0K 25AK8363
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Suppression Cap, 0.0047Uf, Class X1/y2; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details