Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Cap Film Suppression X2 0.068uF 310VAC PP 10% (18 X 5 X 11mm) Radial Wound 15mm 110°C Ammo Product overview: R463I2680DQ01K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R463I2680DQ01K can be used for catalog matching and distributor lookup.
CAP FILM SAFETY/EMI SUPP RAD
CAP FILM SAFETY/EMI SUPP RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-R463I2680DQ01K | 399-R463I2680DQ01KTB-ND | 91AC2133 | R463I2680DQ01K | |
| Product Name | Connectors,Interconnects | 0.068uF Capacitor | Film Capacitors | 0,068U 300V Kemet | Capacitors - Film Capacitors |
| Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel | Tape Reel | Tape Reel; Tape & Box (TB) | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Capacitance Range | 68000 microF |