KEMET R41BW347050T0K Film Capacitor
KEMET R41BW347050T0K Film Capacitor
KEMET R41BW347050T0K Film Capacitor
0.47µF Film Capacitor 350V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
SUPPRESSION CAP, 0.47UF, CLASS X1/Y2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.47UF 10% 1.5KVDC RAD
R41B, FILM, METALLIZED POLYPROPY
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2385201 | 399-R41BW347050T0K-ND | 25AK8385 | R41BW347050T0K | R41BW347050T0K |
| Product Name | Film Capacitors | Film Capacitors | Suppression Cap, 0.47Uf, Class X1/y2; Dielectric Type Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| RoHS Compliant | Yes | Yes | |||
| Capacitance Range | 0.0470 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| WVDC | 350 volts | 1500 volts | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |