Cap Film Suppression X2 0.1uF 310VAC PP 20% (18 X 5 X 11mm) Radial Wound 15mm 110°C Ammo Product overview: R463I3100DQM1M from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R463I3100DQM1M can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 20% 630VDC RAD
CAP, 0.1µF, 20%, PP, RADIAL; Capacitance:0.1µF; Suppression Class:X2; Product Range:R46 310V Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
CAP FILM 0.1UF 20% 630VDC RAD
CAP FILM 0.1UF 20% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-R463I3100DQM1M | 399-19284-1-ND | R463I3100DQM1M | 18AC7559 | R463I3100DQM1M | R463I3100DQM1M |
| Product Name | 0.1uF Capacitor | Film Capacitors | Film Capacitors | Cap, 0.1Μf, 20%, Pp, Radial; Capacitance Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 100000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| WVDC | 630 volts | 630 volts | 630 volts | 310 volts |