CAP FILM 0.1UF 10% 1.2KVDC RAD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-R413N310050D0K-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | Automotive |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |