The Card Conn, Single Side, 7Pos, Wire Wrap is a card edge connector designed for through-hole mounting. It features a total of 7 contacts with a contact spacing of 0.156 inches (3.96 mm) and a row spacing of 0.200 inches (5.08 mm). The connector is compatible with a card thickness of 1.57 mm and accepts a card slot thickness of 0.054 inches (1.37 mm). The wire wrap contact tails measure 0.046 x 0.013 inches (1.17 x 0.33 mm) with a tail length of 0.708 inches (17.98 mm). This product is part of the 307 series and is RoHS compliant, making it suitable for environmentally conscious designs.
"7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
CARD CONN, SINGLE SIDE, 7POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-007-545-101-ND | 86AH6580 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 7Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |