The Card Edge Connector, part number 86AH6393, is a single-sided connector designed for panel mounting with six contacts. It accommodates a card thickness of 1.57mm and features a straight body orientation. The connector utilizes solder lug termination for secure connections. It is compliant with RoHS standards, ensuring it meets environmental regulations. The mounting option includes #4-40 unified threaded inserts, providing flexibility in installation. This connector is suitable for applications requiring reliable and efficient connections in electronic assemblies.
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 6POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-006-501-108-ND | 86AH6393 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 6Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 12 # |