The Card Edge Connector, part number 86AH6511, features a single side design with seven positions and is intended for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes solder lug contact termination. The connector is RoHS compliant, ensuring it meets environmental standards. The mounting holes have a diameter of 0.128 inches (3.25 mm), and the connector is designed for straightforward integration into electronic assemblies. This product is suitable for applications requiring reliable connections in compact spaces.
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 7POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-007-501-102-ND | 86AH6511 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 7Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 14 # |