EDAC, Inc. Edgeboard Connectors 307-006-445-168

Description
"6 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"6 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-006-445-168-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-006-445-168-ND
Edgeboard Connectors 151-307-006-445-168-ND
"6 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"6 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 6Pos, Wire Wrap; Card Edge Connector Type Edac - 57AJ1825 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 6Pos, Wire Wrap; Card Edge Connector Type Edac
57AJ1825
Card Conn, Single Side, 6Pos, Wire Wrap; Card Edge Connector Type Edac 57AJ1825
CARD CONN, SINGLE SIDE, 6POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 6POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-006-445-168-ND 57AJ1825
Product Name Edgeboard Connectors Card Conn, Single Side, 6Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1210 - 847565-1210 - Win Source Electronics
Keystone Electronics Corp.
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10404800AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers