The Card Edge Connector, part number 57AJ5026, is a single-sided connector designed for through-hole mounting with six contacts. It accommodates a card thickness of 1.57 mm and features a straight body orientation. The connector is constructed from copper alloy and is compliant with RoHS standards. The contact tails measure 0.023 x 0.013 inches (0.58 x 0.33 mm) with a tail length of 0.213 inches (5.41 mm). This connector is suitable for applications requiring reliable connections in compact electronic designs.
"6 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 6POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-006-431-103-ND | 57AJ5026 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 6Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |