The Card Edge Connector, part number 57AJ2929, features a single side design with 7 positions and is intended for through-hole mounting. It accommodates a card thickness of 1.57 mm and is constructed from copper alloy, ensuring durability and reliability in electronic applications. The connector is RoHS compliant, making it suitable for environmentally conscious projects. The contact spacing is 0.156 inches (3.96 mm) with a row spacing of 0.200 inches (5.08 mm). This connector is designed for straightforward integration into various electronic systems, particularly where space and efficiency are critical.
"14 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 7POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-007-421-158-ND | 57AJ2929 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 7Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |