EDAC, Inc. Edgeboard Connectors 307-006-525-112

Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-006-525-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-006-525-112-ND
Edgeboard Connectors 151-307-006-525-112-ND
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 6Pos, Th; Card Edge Connector Type Edac - 86AH6415 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 6Pos, Th; Card Edge Connector Type Edac
86AH6415
Card Edge Conn, Single Side, 6Pos, Th; Card Edge Connector Type Edac 86AH6415
CARD EDGE CONN, SINGLE SIDE, 6POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 6POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-006-525-112-ND 86AH6415
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 6Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1287-RCT-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
High Speed Backplane Connectors - 2102870-1 - TE Connectivity
Specs
Category Board to Board Connector
Mounting Board Mount
Current Rating 0.8 amps
View Details
5 suppliers
PCB Connectors - NCPL-MB-B20-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29410-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details